Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi FDMF5826DC
FDMF5826DC
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 60A 31PQFN
Manufacturer:
onsemi
Datasheet:
FDMF5826DC Datasheet
History Price: $4.50000
In Stock: 33440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FDMF5826DC vs FDMF5821
Part No
FDMF5826DC
FDMF5821
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
PowerTrench, SyncFET
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
Synchronous Buck Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
UMOS
UMOS
Rds On (Typ)
470mOhm LS, 680mOhm HS
470mOhm LS, 680mOhm HS
Current - Output / Channel
60A
60A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 16V
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Latch Function, Status Flag
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
Over Temperature, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-PowerWFQFN
31-PowerWFQFN
Supplier Device Package
31-PQFN (5x5)
31-PQFN (5x5)