☰
FDMF6820B
FDMF6820B
Active
Description:  IC HALF BRIDGE DRIVER 55A 40PQFN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF6820B Datasheet
History Price: $1.68000
In Stock: 27040
FDMF6820B vs FDMF5821
Series
XS DrMOS
PowerTrench, SyncFET
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
Synchronous Buck Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
DrMOS
UMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
470mOhm LS, 680mOhm HS
Current - Output / Channel
55A
60A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-TFQFN Exposed Pad
31-PowerWFQFN
Supplier Device Package
40-PQFN (6x6)
31-PQFN (5x5)