Series
-
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
Synchronous Buck Converters
Load Type
Inductive
Inductive
Rds On (Typ)
1Ohm LS, 1Ohm HS
470mOhm LS, 680mOhm HS
Current - Output / Channel
50A
60A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
3V ~ 16V
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-PowerTFQFN
31-PowerWFQFN
Supplier Device Package
40-PQFN (6x6)
31-PQFN (5x5)