Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fairchild Semiconductor FLS2100A
FLS2100A
Active
PMIC - LED Drivers
Description:
HALF BRIDGE BASED MOSFET DRIVER,
Manufacturer:
Fairchild Semiconductor
Datasheet:
FLS2100A Datasheet
History Price: $2.40000
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FLS2100A vs FLS0116MX
Part No
FLS2100A
FLS0116MX
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
AC DC Offline Switcher
Topology
-
Step-Down (Buck)
Internal Switch(s)
-
Yes
Number of Outputs
-
1
Voltage - Supply (Min)
-
-
Voltage - Supply (Max)
-
20V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
20kHz ~ 250kHz
Dimming
-
Analog
Applications
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
-
7-SOIC