Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor FM93C56EM8
FM93C56EM8
Active
Memory
Description:
IC EEPROM 2KBIT MICROWIRE 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FM93C56EM8 Datasheet
History Price: $0.49000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FM93C56EM8 vs FM93CS46N
Part No
FM93C56EM8
FM93CS46N
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
1Kbit
Memory Organization
128 x 16
64 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP