Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6143ACSX
FMS6143ACSX
Active
Linear - Video Processing
Description:
THREE CHANNEL VIDEO FILTER DRIVE
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6143ACSX Datasheet
History Price: $0.19000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6143ACSX vs FMS6501MSA28X
Part No
FMS6143ACSX
FMS6501MSA28X
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
onsemi
Series
FMS6143A
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Video Filter
Switch Matrix
Applications
Professional Video
Consumer Video
Standards
NTSC, PAL
-
Control Interface
-
I2C
Voltage - Supply
3.14V ~ 5.25V
3.13V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
28-SSOP