Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6143CS
FMS6143CS
Obsolete
Linear - Video Processing
Description:
3 CHANNEL VIDEO FILTER DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6143CS Datasheet
History Price: $0.30000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6143CS vs FMS6501MSA28X
Part No
FMS6143CS
FMS6501MSA28X
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Driver
Switch Matrix
Applications
Consumer Video
Consumer Video
Standards
NTSC
-
Control Interface
-
I2C
Voltage - Supply
4.75V ~ 5.25V
3.13V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
28-SSOP