Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6410CS
FMS6410CS
Obsolete
Linear - Video Processing
Description:
VIDEO AMPLIFIER, 2 CHANNEL
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6410CS Datasheet
History Price: $0.59000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6410CS vs FMS6418AM16X
Part No
FMS6410CS
FMS6418AM16X
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Driver
Driver
Applications
Consumer Video
Consumer Video
Standards
PAL
NTSC
Control Interface
-
-
Voltage - Supply
4.75V ~ 5.25V
3.14V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC