Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6418BMTC14
FMS6418BMTC14
Obsolete
Linear - Video Processing
Description:
VIDEO AMPLIFIER, 3 CHANNEL
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6418BMTC14 Datasheet
History Price: $1.34000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6418BMTC14 vs FMS6410CSX
Part No
FMS6418BMTC14
FMS6410CSX
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Driver
Driver
Applications
Consumer Video
Consumer Video
Standards
NTSC
PAL
Control Interface
-
-
Voltage - Supply
3.14V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
8-SOIC