Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FMS6501AMTC28X
FMS6501AMTC28X
Active
Linear - Video Processing
Description:
VIDEO SWITCH MATRIX, 12 INPUT, 9
Manufacturer:
Fairchild Semiconductor
Datasheet:
FMS6501AMTC28X Datasheet
History Price: $1.60000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6501AMTC28X vs FMS6410CSX
Part No
FMS6501AMTC28X
FMS6410CSX
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Switch Matrix
Driver
Applications
Consumer Video
Consumer Video
Standards
-
PAL
Control Interface
I2C
-
Voltage - Supply
3.14V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
8-SOIC