Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ onsemi FMS6501MSA28X
FMS6501MSA28X
Obsolete
Linear - Video Processing
Description:
IC VIDEO SWITCH 12X9 28SSOP
Manufacturer:
onsemi
Datasheet:
FMS6501MSA28X Datasheet
History Price: $1.29000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FMS6501MSA28X vs FMS6414CS
Part No
FMS6501MSA28X
FMS6414CS
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Switch Matrix
Driver
Applications
Consumer Video
Consumer Video
Standards
-
-
Control Interface
I2C
-
Voltage - Supply
3.13V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
8-SOIC