Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Bulk
Switch Type
General Purpose
General Purpose
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Voltage - Load
1.2V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
50mA
Rds On (Typ)
20mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (0.96x1.66)
SC-70-5
Package / Case
6-UFBGA, WLCSP
5-TSSOP, SC-70-5, SOT-353