☰
FPF1003A
FPF1003A
Obsolete
Description:  IC PWR SWITCH P-CHAN 1:1 6WLCSP
Manufacturer:  onsemi
Datasheet:   FPF1003A Datasheet
History Price: $0.94000
In Stock: 2800
FPF1003A vs FPF2003
Part No
Manufacturer
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.2V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
2A
-
Rds On (Typ)
20mOhm
-
Input Type
Non-Inverting
-
Features
Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
6-WLCSP (0.96x1.66)
-
Package / Case
6-UFBGA, WLCSP
-