Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi FPF1007
FPF1007
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CH 1:1 6MICROFET
Manufacturer:
onsemi
Datasheet:
FPF1007 Datasheet
History Price: $0.92000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FPF1007 vs FPF2500
Part No
FPF1007
FPF2500
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
onsemi
Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.2V ~ 5.5V
4.5V ~ 20V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
2A
Rds On (Typ)
30mOhm
230mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Auto Restart
Fault Protection
-
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
SOT-23-5
Package / Case
6-WDFN Exposed Pad
SC-74A, SOT-753