☰
FPF1014
FPF1014
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF1014 Datasheet
History Price: $0.30000
In Stock: 13360
FPF1014 vs FPF2004
Part No
Series
IntelliMAX
IntelliMAX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
0.8V ~ 1.8V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
100mA
Rds On (Typ)
17mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (0.96x1.66)
SC-70-5
Package / Case
6-UFBGA, WLCSP
5-TSSOP, SC-70-5, SOT-353