Series
IntelliMAX
IntelliMAX
Switch Type
General Purpose
General Purpose
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Voltage - Load
0.8V ~ 1.8V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
50mA
Rds On (Typ)
34mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
SC-70-5
Package / Case
6-VDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353