Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2001
FPF2001
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
FULL FUNCTION LOAD SWITCHES
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2001 Datasheet
History Price: $0.30000
In Stock: 14320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FPF2001 vs FPF2502
Part No
FPF2001
FPF2502
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
IntelliMAX
IntelliMAX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
4.5V ~ 20V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
50mA
2A
Rds On (Typ)
700mOhm
230mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
SOT-23-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753