☰
FPF2003
FPF2003
Active
Description:  FULL FUNCTION LOAD SWITCHES
Manufacturer:  onsemi
Datasheet:   FPF2003 Datasheet
History Price: Active
In Stock: 36800
FPF2003 vs FPF2500
Part No
Manufacturer
Series
-
IntelliMAX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
4.5V ~ 20V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
2A
Rds On (Typ)
-
230mOhm
Input Type
-
Non-Inverting
Features
-
Auto Restart
Fault Protection
-
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-23-5
Package / Case
-
SC-74A, SOT-753