Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Bulk
Switch Type
General Purpose
General Purpose
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Voltage - Load
1.8V ~ 5.5V
1.2V ~ 4V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
100mA
1.2A
Rds On (Typ)
700mOhm
35mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
4-WLCSP (0.96x0.96)
Package / Case
5-TSSOP, SC-70-5, SOT-353
4-UFBGA, WLCSP