☰
FPF2004
FPF2004
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SC70-5
Manufacturer:  onsemi
Datasheet:   FPF2004 Datasheet
History Price: $1.09000
In Stock: 23040
FPF2004 vs FPF2172
Part No
Series
IntelliMAX
IntelliMAX
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
100mA
200mA
Rds On (Typ)
700mOhm
125mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
MicroFET 3x3mm
Package / Case
5-TSSOP, SC-70-5, SOT-353
6-WDFN Exposed Pad