☰
FPF2005
FPF2005
Active
Description:  FULL FUNCTION LOAD SWITCHES
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2005 Datasheet
History Price: $0.25000
In Stock: 9280
FPF2005 vs FPF2003
Part No
Series
IntelliMAX
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.8V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
100mA
-
Rds On (Typ)
700mOhm
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
SC-70-5
-
Package / Case
5-TSSOP, SC-70-5, SOT-353
-