☰
FPF2007
FPF2007
Active
Description:  FULL FUNCTION LOAD SWITCHES
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2007 Datasheet
History Price: $0.30000
In Stock: 41500
FPF2007 vs FPF2702MX
Part No
Series
IntelliMAX
AccuPower
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
2.8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
100mA
2A
Rds On (Typ)
700mOhm
88mOhm
Input Type
Non-Inverting
Inverting
Features
Status Flag
Power Good, Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-SOIC
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-SOIC (0.154", 3.90mm Width)