☰
FPF2024
FPF2024
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2024 Datasheet
History Price: $0.51000
In Stock: 40480
FPF2024 vs FPF2003
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.6V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
100mA
-
Rds On (Typ)
215mOhm
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
6-WLCSP (0.96x1.66)
-
Package / Case
6-UFBGA, WLCSP
-