☰
FPF2140
FPF2140
Obsolete
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2140 Datasheet
History Price: $0.44000
In Stock: 47840
FPF2140 vs FPF2201
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
200mA
500mA
Rds On (Typ)
120mOhm
140mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Power Good, Status Flag
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
6-MicroFET (2x2)
Package / Case
6-VDFN Exposed Pad
6-VDFN Exposed Pad