☰
FPF2142
FPF2142
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2142 Datasheet
History Price: Active
In Stock: 27200
FPF2142 vs FPF2004
Part No
Series
-
IntelliMAX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
200mA
100mA
Rds On (Typ)
120mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Power Good, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
SC-70-5
Package / Case
6-VDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353