Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2214
FPF2214
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
CURRENT LIMIT LOAD SWITCH
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2214 Datasheet
History Price: Obsolete
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FPF2214 vs FPF2213
Part No
FPF2214
FPF2213
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
250mA
250mA
Rds On (Typ)
250mOhm
250mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Status Flag
Auto Restart, Load Discharge, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
6-MicroFET (2x2)
Package / Case
6-VDFN Exposed Pad
6-VDFN Exposed Pad