☰
FPF2224
FPF2224
Active
Description:  CURRENT LIMIT LOAD SWITCH
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2224 Datasheet
History Price: Active
In Stock: 12560
FPF2224 vs FPF2003
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.8V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
625mA
-
Rds On (Typ)
140mOhm
-
Input Type
Non-Inverting
-
Features
Load Discharge, Status Flag
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
6-MicroFET (2x2)
-
Package / Case
6-VDFN Exposed Pad
-