☰
FPF2505
FPF2505
Obsolete
Description:  BUFFER/INVERTER PERIPHL DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2505 Datasheet
History Price: Obsolete
In Stock: 18560
FPF2505 vs FPF2001
Part No
Series
IntelliMAX
IntelliMAX
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 20V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
50mA
Rds On (Typ)
230mOhm
700mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SC-70-5
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353