Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-3002
FS-3002
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
MODULE 128MB SDRAM 128MB FLASH
Manufacturer:
Digi International
Datasheet:
FS-3002 Datasheet
History Price: Obsolete
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FS-3002 vs FS-355
Part No
FS-3002
FS-355
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
-
MPU Core
Core Processor
-
ARM7TDMI, NS7520
Co-Processor
-
-
Speed
-
55MHz
Flash Size
-
2MB
RAM Size
-
16MB
Connector Type
-
48-DIP
Size / Dimension
-
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
-
0 ℃ ~ 70 ℃