Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-3038
FS-3038
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD ARM926EJ-S 150MHZ 32MB
Manufacturer:
Digi International
Datasheet:
FS-3038 Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FS-3038 vs FS-377
Part No
FS-3038
FS-377
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
ConnectCore
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ARM926EJ-S, NS9215
PXA270
Co-Processor
-
-
Speed
150MHz
520MHz
Flash Size
16MB
32MB
RAM Size
32MB
64MB
Connector Type
-
Board-to-Board (BTB) Socket - 200
Size / Dimension
-
2.660" L x 1.440" W (67.60mm x 36.70mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃