Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International FS-334
FS-334
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD ELANSC520 133MHZ 16MB
Manufacturer:
Digi International
Datasheet:
FS-334 Datasheet
History Price: Obsolete
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FS-334 vs FS-373
Part No
FS-334
FS-373
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MCU Core
MPU Core
Core Processor
ElanSC520
AT91RM200
Co-Processor
-
-
Speed
133MHz
160MHz
Flash Size
16MB
16MB
RAM Size
16MB
32MB
Connector Type
-
48-DIP
Size / Dimension
-
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃