FS-355
FS-355
Obsolete
Description:  IC MOD ARM7TDMI 55MHZ 16MB
Manufacturer:  Digi International
Datasheet:   FS-355 Datasheet
History Price: Obsolete
In Stock: 20000
FS-355 vs FS-3007
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ARM7TDMI, NS7520
ARM920T, SC2440
Co-Processor
-
-
Speed
55MHz
400MHz
Flash Size
2MB
32MB
RAM Size
16MB
32MB
Connector Type
48-DIP
Board-to-Board (BTB) Socket - 240
Size / Dimension
2.480" L x 0.730" W (62.90mm x 18.50mm)
2.360" L x 1.730" W (60.00mm x 44.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 75 ℃