FS-373
FS-373
Obsolete
Description:  IC MOD AT91RM200 160MHZ 32MB
Manufacturer:  Digi International
Datasheet:   FS-373 Datasheet
History Price: Obsolete
In Stock: 2000
FS-373 vs FS-372
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
AT91RM200
ARM920T, SC2440
Co-Processor
-
-
Speed
160MHz
400MHz
Flash Size
16MB
32MB
RAM Size
32MB
32MB
Connector Type
48-DIP
Board-to-Board (BTB) Socket - 240
Size / Dimension
2.480" L x 0.730" W (62.90mm x 18.50mm)
2.360" L x 1.730" W (60.00mm x 44.00mm)
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 75 ℃