Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi FST16211G
FST16211G
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 12 X 1:1 54FBGA
Manufacturer:
onsemi
Datasheet:
FST16211G Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FST16211G vs FSTUD16450MTD
Part No
FST16211G
FSTUD16450MTD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
12 x 1:1
10 x 1:1
Independent Circuits
2
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-LFBGA
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
54-FBGA (5.5x8)
56-TSSOP