Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FST16232MEA
FST16232MEA
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MUX AND DEMUX/DECODER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FST16232MEA Datasheet
History Price: $2.40000
In Stock: 35140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FST16232MEA vs FSTUD162450MTDX
Part No
FST16232MEA
FSTUD162450MTDX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer/Demultiplexer
Bus Switch
Circuit
16 x 1:2
10 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-SSOP
56-TSSOP