Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU3257MTC
FSTU3257MTC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MUX AND DEMUX/DECODER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU3257MTC Datasheet
History Price: $0.46000
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSTU3257MTC vs FSTU6800MTCX
Part No
FSTU3257MTC
FSTU6800MTCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Multiplexer/Demultiplexer
Bus Switch
Circuit
4 x 2:1
10 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
24-TSSOP