Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU32X384QSPX
FSTU32X384QSPX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 5 X 1:1 48QVSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU32X384QSPX Datasheet
History Price: $0.41000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSTU32X384QSPX vs FSTUD16211MTDX
Part No
FSTU32X384QSPX
FSTUD16211MTDX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
5 x 1:1
12 x 1:1
Independent Circuits
4
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-FSOP (0.154", 3.90mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-QVSOP
56-TSSOP