Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU3384MTC
FSTU3384MTC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU3384MTC Datasheet
History Price: $0.46000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSTU3384MTC vs FSTUD32450GX
Part No
FSTU3384MTC
FSTUD32450GX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Bus Switch
Bus Switch
Circuit
5 x 1:1
8 x 1:1
Independent Circuits
2
4
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
114-LFBGA
Supplier Device Package
24-TSSOP
114-FBGA (16x5.5)