FSTUD16211MTDX
FSTUD16211MTDX
Obsolete
Description:  IC BUS SWITCH 12 X 1:1 56TSSOP
Manufacturer:  Fairchild Semiconductor
History Price: $0.34000
In Stock: 8800
FSTUD16211MTDX vs FSTU6800MTC
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
12 x 1:1
10 x 1:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
56-TSSOP
24-TSSOP