FSTUD32450GX
FSTUD32450GX
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 114FBGA
Manufacturer:  Fairchild Semiconductor
History Price: $1.38000
In Stock: 23600
FSTUD32450GX vs FSTUD16211MTDX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Bus Switch
Bus Switch
Circuit
8 x 1:1
12 x 1:1
Independent Circuits
4
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
114-LFBGA
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
114-FBGA (16x5.5)
56-TSSOP