Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT121T-R
FT121T-R
Obsolete
Interface - Controllers
Description:
IC USB CONTROLLER SPI 16-TSSOP
Manufacturer:
FTDI
Datasheet:
FT121T-R Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT121T-R vs FT120Q-R
Part No
FT121T-R
FT120Q-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
SPI
USB
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V, 5V
4V ~ 5.5V
Current - Supply
3.9mA
5mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
28-QFN (4x4)