FT121T-R
FT121T-R
Obsolete
Description:  IC USB CONTROLLER SPI 16-TSSOP
Manufacturer:  FTDI
Datasheet:   FT121T-R Datasheet
History Price: Obsolete
In Stock: 15200
FT121T-R vs FT120Q-T
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
SPI
Parallel
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V, 5V
3V ~ 3.6V, 4V ~ 5.5V
Current - Supply
3.9mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
28-QFN (4x4)