Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT121T-U
FT121T-U
Obsolete
Interface - Controllers
Description:
IC USB CONTROLLER SPI 16-TSSOP
Manufacturer:
FTDI
Datasheet:
FT121T-U Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT121T-U vs FT121T-R
Part No
FT121T-U
FT121T-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
SPI
SPI
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V, 5V
3.3V, 5V
Current - Supply
3.9mA
3.9mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP