Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT200XD-R
FT200XD-R
Active
Interface - Controllers
Description:
IC USB FS I2C 10DFN
Manufacturer:
FTDI
Datasheet:
FT200XD-R Datasheet
History Price: $2.22000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT200XD-R vs FT234XD-T
Part No
FT200XD-R
FT234XD-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Bridge, USB to UART
Interface
I2C
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
2.97V ~ 5.5V
Current - Supply
8mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-WFDFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
12-DFN (3x3)