Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT220XQ-T
FT220XQ-T
Active
Interface - Controllers
Description:
IC USB 4 BIT SPI/FT1248 16QFN
Manufacturer:
FTDI
Datasheet:
FT220XQ-T Datasheet
History Price: $1.76250
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT220XQ-T vs FT232BL-TRAY
Part No
FT220XQ-T
FT232BL-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tray
Tray
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FT1248
Bridge, USB to UART
Interface
FT1248
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
4.35V ~ 5.25V
Current - Supply
10.5mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-WQFN Exposed Pad
32-LQFP
Supplier Device Package
16-QFN (4x4)
32-LQFP (7x7)