FT221XS-U
FT221XS-U
Active
Description:  IC USB 8 BIT SPI/FT1248 20SSOP
Manufacturer:  FTDI
Datasheet:   FT221XS-U Datasheet
History Price: $1.82500
In Stock: 10400
FT221XS-U vs FT232HL-REEL
Manufacturer
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FT1248
Bridge, USB to UART,FIFO
Interface
USB, SPI, Sync Parallel
UART, FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
11mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
20-SSOP
48-LQFP (7x7)