Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT233HPQ-REEL
FT233HPQ-REEL
Active
Interface - Controllers
Description:
IC SERIAL USB-C UART QFN-64
Manufacturer:
FTDI
Datasheet:
FT233HPQ-REEL Datasheet
History Price: $4.25000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT233HPQ-REEL vs FT232RNQ-REEL
Part No
FT233HPQ-REEL
FT232RNQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Bridge, USB to UART
Interface
FIFO, I2C, Serial, UART, USB
UART
Standards
USB 3.0
USB 2.0
Voltage - Supply
1.08V ~ 1.32V, 2.97V ~ 3.63V
3.3V ~ 5.25V
Current - Supply
22.37mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
32-QFN (5x5)