FT24C256A-UMR-B
FT24C256A-UMR-B
Discontinued
Description:  IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 0
FT24C256A-UMR-B vs FT24C64A-USR-B
Category
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256Kbit
64Kbit
Memory Organization
32K x 8
8K x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
800 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
550 ns
700 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOP