FT25C08A-USR-T
FT25C08A-USR-T
Active
Description:  IC EEPROM 8KBIT SPI 20MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 39600
FT25C08A-USR-T vs FT24C256A-USR-T
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
256Kbit
Memory Organization
1K x 8
32K x 8
Memory Interface
SPI
I2C
Clock Frequency
20 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
550 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP