Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT25H04S-RT
FT25H04S-RT
Obsolete
Memory
Description:
IC FLASH 4MBIT SPI 120MHZ 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT25H04S-RT Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT25H04S-RT vs FT24C64A-UDR-B
Part No
FT25H04S-RT
FT24C64A-UDR-B
Category
Memory
Memory
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EEPROM
Technology
FLASH
EEPROM
Memory Size
4Mbit
64Kbit
Memory Organization
512K x 8
8K x 8
Memory Interface
SPI
I2C
Clock Frequency
120 MHz
800 kHz
Write Cycle Time - Word, Page
2ms
5ms
Access Time
-
700 ns
Voltage - Supply
2.7V ~ 3.6V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP